Samsung logo

Samsung S24B300BL LED display 59.9 cm (23.6") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127003
Info modified on:
14 Mar 2024, 19:12:11
Short summary description Samsung S24B300BL LED display 59.9 cm (23.6") 1920 x 1080 pixels Black:

Samsung S24B300BL, 59.9 cm (23.6"), 1920 x 1080 pixels, LED, LED, 5 ms, Black

Long summary description Samsung S24B300BL LED display 59.9 cm (23.6") 1920 x 1080 pixels Black:

Samsung S24B300BL. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.