Samsung logo

Samsung Galaxy Watch6 Classic SM-R960 3.81 cm (1.5") OLED 47 mm Digital 480 x 480 pixels Touchscreen Silver Wi-Fi GPS (satellite)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5634
Info modified on:
04 Jun 2024, 14:47:59
Short summary description Samsung Galaxy Watch6 Classic SM-R960 3.81 cm (1.5") OLED 47 mm Digital 480 x 480 pixels Touchscreen Silver Wi-Fi GPS (satellite):

Samsung Galaxy Watch6 Classic SM-R960, 3.81 cm (1.5"), OLED, Touchscreen, 16 GB, GPS (satellite), 59 g

Long summary description Samsung Galaxy Watch6 Classic SM-R960 3.81 cm (1.5") OLED 47 mm Digital 480 x 480 pixels Touchscreen Silver Wi-Fi GPS (satellite):

Samsung Galaxy Watch6 Classic SM-R960. Display diagonal: 3.81 cm (1.5"), Display technology: OLED, Display resolution: 480 x 480 pixels, Touchscreen. Processor frequency: 1.4 MHz, RAM capacity: 2000 MB, Flash memory: 16 GB. Wi-Fi. GPS (satellite). Battery capacity: 425 mAh. Weight: 59 g. Band material: Faux leather, Band colour: Black, Band size: M/L. Operating system installed: Wear OS

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.