Samsung logo

Samsung Galaxy Watch5 SM-R905U 3.05 cm (1.2") OLED 40 mm Digital 396 x 396 pixels Touchscreen 4G Silver Wi-Fi GPS (satellite)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4640
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Samsung Galaxy Watch5 SM-R905U 3.05 cm (1.2") OLED 40 mm Digital 396 x 396 pixels Touchscreen 4G Silver Wi-Fi GPS (satellite):

Samsung Galaxy Watch5 SM-R905U, 3.05 cm (1.2"), OLED, Touchscreen, 16 GB, GPS (satellite), 28.7 g

Long summary description Samsung Galaxy Watch5 SM-R905U 3.05 cm (1.2") OLED 40 mm Digital 396 x 396 pixels Touchscreen 4G Silver Wi-Fi GPS (satellite):

Samsung Galaxy Watch5 SM-R905U. Display diagonal: 3.05 cm (1.2"), Display technology: OLED, Display resolution: 396 x 396 pixels, Touchscreen. Processor frequency: 1180 MHz, RAM capacity: 1500 MB, Flash memory: 16 GB. Wi-Fi. GPS (satellite). Battery capacity: 284 mAh. Weight: 28.7 g. Waterproof up to: 50 m, Band colour: Silver, Band size: One Size. Operating system installed: Wear OS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.