Samsung logo

Samsung Galaxy Watch4 Classic 3.05 cm (1.2") OLED 42 mm Digital 396 x 396 pixels Touchscreen 4G Black Wi-Fi GPS (satellite)

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82111
Info modified on:
06 Feb 2025, 16:48:35
Short summary description Samsung Galaxy Watch4 Classic 3.05 cm (1.2") OLED 42 mm Digital 396 x 396 pixels Touchscreen 4G Black Wi-Fi GPS (satellite):

Samsung Galaxy Watch4 Classic , 3.05 cm (1.2"), OLED, Touchscreen, 16 GB, GPS (satellite), 46.5 g

Long summary description Samsung Galaxy Watch4 Classic 3.05 cm (1.2") OLED 42 mm Digital 396 x 396 pixels Touchscreen 4G Black Wi-Fi GPS (satellite):

Samsung Galaxy Watch4 Classic . Display diagonal: 3.05 cm (1.2"), Display technology: OLED, Display resolution: 396 x 396 pixels, Touchscreen. Processor frequency: 1180 MHz, RAM capacity: 1500 MB, Flash memory: 16 GB. Wi-Fi. GPS (satellite). Battery capacity: 247 mAh. Weight: 46.5 g. Band colour: Black. Operating system installed: Wear OS

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.