Samsung logo

Samsung Galaxy Watch4 3.05 cm (1.2") OLED 40 mm Digital 396 x 396 pixels Touchscreen Pink gold Wi-Fi GPS (satellite)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63178
Info modified on:
22 Aug 2024, 08:17:59
Short summary description Samsung Galaxy Watch4 3.05 cm (1.2") OLED 40 mm Digital 396 x 396 pixels Touchscreen Pink gold Wi-Fi GPS (satellite):

Samsung Galaxy Watch4 , 3.05 cm (1.2"), OLED, Touchscreen, 16 GB, GPS (satellite), 25.9 g

Long summary description Samsung Galaxy Watch4 3.05 cm (1.2") OLED 40 mm Digital 396 x 396 pixels Touchscreen Pink gold Wi-Fi GPS (satellite):

Samsung Galaxy Watch4 . Display diagonal: 3.05 cm (1.2"), Display technology: OLED, Display resolution: 396 x 396 pixels, Touchscreen. Processor frequency: 1180 MHz, RAM capacity: 1500 MB, Flash memory: 16 GB. Wi-Fi. GPS (satellite). Battery capacity: 247 mAh. Weight: 25.9 g. Band colour: Pink gold. Operating system installed: Wear OS

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.