Samsung logo

Samsung Gear S3 Frontier 3.3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Black Wi-Fi GPS (satellite)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217087
Info modified on:
14 Mar 2024, 18:39:35
Short summary description Samsung Gear S3 Frontier 3.3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Black Wi-Fi GPS (satellite):

Samsung Gear S3 Frontier, 3.3 cm (1.3"), OLED, Touchscreen, 4 GB, GPS (satellite), 63 g

Long summary description Samsung Gear S3 Frontier 3.3 cm (1.3") OLED 46 mm Digital 360 x 360 pixels Touchscreen Black Wi-Fi GPS (satellite):

Samsung Gear S3 Frontier. Display diagonal: 3.3 cm (1.3"), Display technology: OLED, Display resolution: 360 x 360 pixels, Touchscreen. Processor frequency: 1000 MHz, RAM capacity: 768 MB, Flash memory: 4 GB. Wi-Fi. GPS (satellite). Battery capacity: 380 mAh. Weight: 63 g. Band colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.