Samsung SM-R720, 3.05 cm (1.2"), OLED, Touchscreen, 4 GB, Wi-Fi, 47 g
Samsung SM-R720. Display diagonal: 3.05 cm (1.2"), Display technology: OLED, Display resolution: 360 x 360 pixels, Touchscreen. Processor frequency: 1000 MHz, RAM capacity: 512 MB, Flash memory: 4 GB. Wi-Fi. Battery capacity: 250 mAh. Weight: 47 g. Band colour: Black