Samsung logo

Samsung Galaxy NotePRO SM-P900 Samsung Exynos 32 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81338
Info modified on:
25 Jul 2023, 10:14:22
Short summary description Samsung Galaxy NotePRO SM-P900 Samsung Exynos 32 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android Black:

Samsung Galaxy NotePRO SM-P900, 31 cm (12.2"), 2560 x 1600 pixels, 32 GB, 3 GB, Android, Black

Long summary description Samsung Galaxy NotePRO SM-P900 Samsung Exynos 32 GB 31 cm (12.2") 3 GB Wi-Fi 5 (802.11ac) Android Black:

Samsung Galaxy NotePRO SM-P900. Display diagonal: 31 cm (12.2"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.9 GHz, Processor family: Samsung Exynos, Processor model: 5 Octa. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 732 g. Operating system installed: Android. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.