Samsung logo

Samsung Galaxy Tab S6 Lite 2024 (10.4", Wi-Fi)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57370
Info modified on:
27 May 2025, 16:35:52
Short summary description Samsung Galaxy Tab S6 Lite 2024 (10.4", Wi-Fi):

Samsung Galaxy Tab S6 Lite 2024 (10.4", Wi-Fi), 26.4 cm (10.4"), 2000 x 1200 pixels, 128 GB, 4 GB, 2 GHz, Grey

Long summary description Samsung Galaxy Tab S6 Lite 2024 (10.4", Wi-Fi):

Samsung Galaxy Tab S6 Lite 2024 (10.4", Wi-Fi). Display diagonal: 26.4 cm (10.4"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2 GHz, Processor family: Samsung Exynos. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 465 g. Product colour: Grey

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.