Samsung Galaxy Tab S6 Lite 2024 (10.4", Wi-Fi), 26.4 cm (10.4"), 2000 x 1200 pixels, 64 GB, 4 GB, 2 GHz, Grey
Samsung Galaxy Tab S6 Lite 2024 (10.4", Wi-Fi). Display diagonal: 26.4 cm (10.4"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 465 g. Product colour: Grey