Samsung logo

Samsung Galaxy Tab S6 Lite SM-P613N Qualcomm Snapdragon 128 GB 26.4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128337
Info modified on:
14 Feb 2025, 15:45:21
Short summary description Samsung Galaxy Tab S6 Lite SM-P613N Qualcomm Snapdragon 128 GB 26.4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey:

Samsung Galaxy Tab S6 Lite SM-P613N, 26.4 cm (10.4"), 2000 x 1200 pixels, 128 GB, 4 GB, Android 12, Grey

Long summary description Samsung Galaxy Tab S6 Lite SM-P613N Qualcomm Snapdragon 128 GB 26.4 cm (10.4") 4 GB Wi-Fi 5 (802.11ac) Android 12 Grey:

Samsung Galaxy Tab S6 Lite SM-P613N. Display diagonal: 26.4 cm (10.4"), Display resolution: 2000 x 1200 pixels, Display technology: LCD. Internal storage capacity: 128 GB. Processor frequency: 2.3 GHz, Processor family: Qualcomm Snapdragon. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 465 g. Operating system installed: Android 12. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.