Samsung logo

Samsung SM-P610NZAATUR tablet 64 GB 26.4 cm (10.4") 4 GB Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Samsung
Product views:
315817
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung SM-P610NZAATUR tablet 64 GB 26.4 cm (10.4") 4 GB Grey:

Samsung SM-P610NZAATUR, 26.4 cm (10.4"), 64 GB, 4 GB, 2.3 GHz, Grey

Long summary description Samsung SM-P610NZAATUR tablet 64 GB 26.4 cm (10.4") 4 GB Grey:

Samsung SM-P610NZAATUR. Display diagonal: 26.4 cm (10.4"). Internal storage capacity: 64 GB. Processor frequency: 2.3 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.