Samsung logo

Samsung Galaxy Tab 10.1 2014 25.6 cm (10.1") Wi-Fi 5 (802.11ac) Android White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16852
Info modified on:
19 Mar 2020, 19:32:38
Short summary description Samsung Galaxy Tab 10.1 2014 25.6 cm (10.1") Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy Tab 10.1 2014, 25.6 cm (10.1"), 2560 x 1600 pixels, 1.9 GHz, Android, 540 g, White

Long summary description Samsung Galaxy Tab 10.1 2014 25.6 cm (10.1") Wi-Fi 5 (802.11ac) Android White:

Samsung Galaxy Tab 10.1 2014. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Processor frequency: 1.9 GHz. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 540 g. Operating system installed: Android. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.