Samsung logo

Samsung Galaxy Tab A SM-P580 Samsung Exynos 16 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 6.0 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105052
Info modified on:
14 Mar 2024, 19:53:49
Short summary description Samsung Galaxy Tab A SM-P580 Samsung Exynos 16 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 6.0 Black:

Samsung Galaxy Tab A SM-P580, 25.6 cm (10.1"), 1920 x 1080 pixels, 16 GB, 3 GB, Android 6.0, Black

Long summary description Samsung Galaxy Tab A SM-P580 Samsung Exynos 16 GB 25.6 cm (10.1") 3 GB Wi-Fi 5 (802.11ac) Android 6.0 Black:

Samsung Galaxy Tab A SM-P580. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 554 g. Operating system installed: Android 6.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.