Samsung logo

Samsung SM-P2450H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79264
Info modified on:
22 Aug 2022, 16:25:14
Short summary description Samsung SM-P2450H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung SM-P2450H, 61 cm (24"), 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description Samsung SM-P2450H computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung SM-P2450H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.