Samsung logo

Samsung Galaxy Tab A (2019) SM-P205 4G Samsung Exynos LTE 32 GB 20.3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android 9.0 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76854
Info modified on:
25 Jul 2023, 10:17:34
Short summary description Samsung Galaxy Tab A (2019) SM-P205 4G Samsung Exynos LTE 32 GB 20.3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android 9.0 Black:

Samsung Galaxy Tab A (2019) SM-P205, 20.3 cm (8"), 1920 x 1200 pixels, 32 GB, 3 GB, Android 9.0, Black

Long summary description Samsung Galaxy Tab A (2019) SM-P205 4G Samsung Exynos LTE 32 GB 20.3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android 9.0 Black:

Samsung Galaxy Tab A (2019) SM-P205. Display diagonal: 20.3 cm (8"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz, Processor family: Samsung Exynos, Processor model: 7904. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 325 g. Operating system installed: Android 9.0. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.