Samsung logo

Samsung Galaxy Note20 5G SM-N981W 17 cm (6.7") Single SIM USB Type-C 8 GB 128 GB 4300 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30624
Info modified on:
27 Feb 2024, 14:36:56
Short summary description Samsung Galaxy Note20 5G SM-N981W 17 cm (6.7") Single SIM USB Type-C 8 GB 128 GB 4300 mAh Grey:

Samsung Galaxy Note20 5G SM-N981W, 17 cm (6.7"), 2400 x 1080 pixels, 8 GB, 128 GB, 12 MP, Grey

Long summary description Samsung Galaxy Note20 5G SM-N981W 17 cm (6.7") Single SIM USB Type-C 8 GB 128 GB 4300 mAh Grey:

Samsung Galaxy Note20 5G SM-N981W. Display diagonal: 17 cm (6.7"), Display resolution: 2400 x 1080 pixels. Processor frequency: 3.09 GHz. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Single SIM. Battery capacity: 4300 mAh. Product colour: Grey. Weight: 192 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.