Samsung logo

Samsung Galaxy Note20 5G SM-N981B 17 cm (6.7") Android 10 USB Type-C 8 GB 256 GB 4300 mAh Bronze

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102582
Info modified on:
27 Jan 2025, 15:27:04
Short summary description Samsung Galaxy Note20 5G SM-N981B 17 cm (6.7") Android 10 USB Type-C 8 GB 256 GB 4300 mAh Bronze:

Samsung Galaxy Note20 5G SM-N981B, 17 cm (6.7"), 8 GB, 256 GB, 12 MP, Android 10, Bronze

Long summary description Samsung Galaxy Note20 5G SM-N981B 17 cm (6.7") Android 10 USB Type-C 8 GB 256 GB 4300 mAh Bronze:

Samsung Galaxy Note20 5G SM-N981B. Display diagonal: 17 cm (6.7"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 990. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. Operating system installed: Android 10. Battery capacity: 4300 mAh. Product colour: Bronze. Weight: 192 g

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.