Samsung logo

Samsung Galaxy Note10+ SM-N975F/DS 17.3 cm (6.8") Hybrid Dual SIM Android 9.0 4G USB Type-C 12 GB 512 GB 4300 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54598
Info modified on:
27 Feb 2024, 14:30:29
Short summary description Samsung Galaxy Note10+ SM-N975F/DS 17.3 cm (6.8") Hybrid Dual SIM Android 9.0 4G USB Type-C 12 GB 512 GB 4300 mAh White:

Samsung Galaxy Note10+ SM-N975F/DS, 17.3 cm (6.8"), 12 GB, 512 GB, 12 MP, Android 9.0, White

Long summary description Samsung Galaxy Note10+ SM-N975F/DS 17.3 cm (6.8") Hybrid Dual SIM Android 9.0 4G USB Type-C 12 GB 512 GB 4300 mAh White:

Samsung Galaxy Note10+ SM-N975F/DS. Display diagonal: 17.3 cm (6.8"), Display resolution: 3040 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9825. RAM capacity: 12 GB, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4300 mAh. Product colour: White. Weight: 196 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.