Samsung Galaxy Note10+ SM-N975F/DS, 17.3 cm (6.8"), 12 GB, 256 GB, 12 MP, Android 9.0, Black
Samsung Galaxy Note10+ SM-N975F/DS. Display diagonal: 17.3 cm (6.8"), Display resolution: 3040 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor model: 9825. RAM capacity: 12 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4300 mAh. Product colour: Black. Weight: 196 g