Samsung logo

Samsung Galaxy Note9 SM-N960F/DS 16.3 cm (6.4") Hybrid Dual SIM Android 8.1 4G USB Type-C 6 GB 128 GB 4000 mAh Lavender

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86978
Info modified on:
27 Feb 2024, 14:30:29
Short summary description Samsung Galaxy Note9 SM-N960F/DS 16.3 cm (6.4") Hybrid Dual SIM Android 8.1 4G USB Type-C 6 GB 128 GB 4000 mAh Lavender:

Samsung Galaxy Note9 SM-N960F/DS, 16.3 cm (6.4"), 6 GB, 128 GB, 12 MP, Android 8.1, Lavender

Long summary description Samsung Galaxy Note9 SM-N960F/DS 16.3 cm (6.4") Hybrid Dual SIM Android 8.1 4G USB Type-C 6 GB 128 GB 4000 mAh Lavender:

Samsung Galaxy Note9 SM-N960F/DS. Display diagonal: 16.3 cm (6.4"), Display resolution: 2960 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos. RAM capacity: 6 GB, RAM type: LPDDR4, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 8.1. Battery capacity: 4000 mAh. Product colour: Lavender. Weight: 201 g

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.