Samsung logo

Samsung Galaxy Note9 SM-N960F 16.3 cm (6.4") Dual SIM Android 8.1 4G USB Type-C 8 GB 512 GB 4000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129926
Info modified on:
14 Mar 2024, 19:45:45
Short summary description Samsung Galaxy Note9 SM-N960F 16.3 cm (6.4") Dual SIM Android 8.1 4G USB Type-C 8 GB 512 GB 4000 mAh Black:

Samsung Galaxy Note9 SM-N960F, 16.3 cm (6.4"), 8 GB, 512 GB, 12 MP, Android 8.1, Black

Long summary description Samsung Galaxy Note9 SM-N960F 16.3 cm (6.4") Dual SIM Android 8.1 4G USB Type-C 8 GB 512 GB 4000 mAh Black:

Samsung Galaxy Note9 SM-N960F. Display diagonal: 16.3 cm (6.4"), Display resolution: 2960 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos. RAM capacity: 8 GB, RAM type: LPDDR4, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.1. Battery capacity: 4000 mAh. Product colour: Black. Weight: 201 g

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.