Samsung logo

Samsung Galaxy Note8 SM-N950U 16 cm (6.3") Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113862
Info modified on:
14 Mar 2024, 19:46:45
Short summary description Samsung Galaxy Note8 SM-N950U 16 cm (6.3") Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Grey:

Samsung Galaxy Note8 SM-N950U, 16 cm (6.3"), 6 GB, 64 GB, 12 MP, Android 7.1.1, Grey

Long summary description Samsung Galaxy Note8 SM-N950U 16 cm (6.3") Android 7.1.1 4G USB Type-C 6 GB 64 GB 3300 mAh Grey:

Samsung Galaxy Note8 SM-N950U. Display diagonal: 16 cm (6.3"), Display resolution: 2960 x 1440 pixels. Processor frequency: 2.35 GHz. RAM capacity: 6 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. Operating system installed: Android 7.1.1. Battery capacity: 3300 mAh. Product colour: Grey. Weight: 195 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.