Samsung logo

Samsung Galaxy Note8 SM-N950N 16 cm (6.3") Dual SIM Android 7.1.1 4G USB Type-C 6 GB 256 GB 3300 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87454
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy Note8 SM-N950N 16 cm (6.3") Dual SIM Android 7.1.1 4G USB Type-C 6 GB 256 GB 3300 mAh Black:

Samsung Galaxy Note8 SM-N950N, 16 cm (6.3"), 6 GB, 256 GB, 12 MP, Android 7.1.1, Black

Long summary description Samsung Galaxy Note8 SM-N950N 16 cm (6.3") Dual SIM Android 7.1.1 4G USB Type-C 6 GB 256 GB 3300 mAh Black:

Samsung Galaxy Note8 SM-N950N. Display diagonal: 16 cm (6.3"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos, Processor model: 8895. RAM capacity: 6 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 7.1.1. Battery capacity: 3300 mAh. Product colour: Black. Weight: 195 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.