Samsung logo

Samsung Galaxy Note 4 SM-N910C 14.5 cm (5.7") Single SIM 4G Micro-USB 3 GB 32 GB 3220 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135588
Info modified on:
27 Feb 2024, 14:34:39
Short summary description Samsung Galaxy Note 4 SM-N910C 14.5 cm (5.7") Single SIM 4G Micro-USB 3 GB 32 GB 3220 mAh White:

Samsung Galaxy Note 4 SM-N910C, 14.5 cm (5.7"), 2560 x 1440 pixels, 3 GB, 32 GB, 16 MP, White

Long summary description Samsung Galaxy Note 4 SM-N910C 14.5 cm (5.7") Single SIM 4G Micro-USB 3 GB 32 GB 3220 mAh White:

Samsung Galaxy Note 4 SM-N910C. Display diagonal: 14.5 cm (5.7"), Display resolution: 2560 x 1440 pixels. Processor frequency: 1.9 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 3220 mAh. Product colour: White. Weight: 176 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.