Samsung logo

Samsung Galaxy Note 3 SM-N9005 14.5 cm (5.7") Single SIM 4G 32 GB 3200 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66081
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Note 3 SM-N9005 14.5 cm (5.7") Single SIM 4G 32 GB 3200 mAh Black:

Samsung Galaxy Note 3 SM-N9005, 14.5 cm (5.7"), 1920 x 1080 pixels, 2.3 GHz, 32 GB, 13 MP, Black

Long summary description Samsung Galaxy Note 3 SM-N9005 14.5 cm (5.7") Single SIM 4G 32 GB 3200 mAh Black:

Samsung Galaxy Note 3 SM-N9005. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.3 GHz. Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 3200 mAh. Product colour: Black. Weight: 168 g

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.