Samsung logo

Samsung Galaxy M52 5G 17 cm (6.7") Hybrid Dual SIM USB Type-C 6 GB 128 GB 5000 mAh Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68032
Info modified on:
27 Feb 2024, 14:29:57
Short summary description Samsung Galaxy M52 5G 17 cm (6.7") Hybrid Dual SIM USB Type-C 6 GB 128 GB 5000 mAh Blue:

Samsung Galaxy M52 5G, 17 cm (6.7"), 1080 x 2400 pixels, 6 GB, 128 GB, 64 MP, Blue

Long summary description Samsung Galaxy M52 5G 17 cm (6.7") Hybrid Dual SIM USB Type-C 6 GB 128 GB 5000 mAh Blue:

Samsung Galaxy M52 5G. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2.4 GHz. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 173 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.