Samsung logo

Samsung Galaxy M51 17 cm (6.7") Dual SIM 4G USB Type-C 6 GB 128 GB 7000 mAh White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59001
Info modified on:
27 Feb 2024, 14:34:32
Short summary description Samsung Galaxy M51 17 cm (6.7") Dual SIM 4G USB Type-C 6 GB 128 GB 7000 mAh White:

Samsung Galaxy M51, 17 cm (6.7"), 2400 x 1080 pixels, 6 GB, 128 GB, 64 MP, White

Long summary description Samsung Galaxy M51 17 cm (6.7") Dual SIM 4G USB Type-C 6 GB 128 GB 7000 mAh White:

Samsung Galaxy M51. Display diagonal: 17 cm (6.7"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.2 GHz. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 7000 mAh. Product colour: White. Weight: 213 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.