Samsung logo

Samsung Galaxy SM-M336B 16.8 cm (6.6") Dual SIM Android 12 5G USB Type-C 6 GB 128 GB 5000 mAh Brown

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28573
Info modified on:
04 Jun 2024, 12:16:26
Short summary description Samsung Galaxy SM-M336B 16.8 cm (6.6") Dual SIM Android 12 5G USB Type-C 6 GB 128 GB 5000 mAh Brown:

Samsung Galaxy SM-M336B, 16.8 cm (6.6"), 6 GB, 128 GB, 50 MP, Android 12, Brown

Long summary description Samsung Galaxy SM-M336B 16.8 cm (6.6") Dual SIM Android 12 5G USB Type-C 6 GB 128 GB 5000 mAh Brown:

Samsung Galaxy SM-M336B. Display diagonal: 16.8 cm (6.6"), Display resolution: 1080 x 2408 pixels. Processor frequency: 2.4 GHz, Processor family: Samsung Exynos. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product colour: Brown. Weight: 198 g

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.