Samsung Galaxy M20 SM-M205FN/DS, 16 cm (6.3"), 2340 x 1080 pixels, 4 GB, 64 GB, 13 MP, Blue
Samsung Galaxy M20 SM-M205FN/DS. Display diagonal: 16 cm (6.3"), Display resolution: 2340 x 1080 pixels. Processor frequency: 1.8 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 186 g