Samsung Galaxy J8 SM-J810, 15.2 cm (6"), 1480 x 720 pixels, 4 GB, 64 GB, 16 MP, Black
Samsung Galaxy J8 SM-J810. Display diagonal: 15.2 cm (6"), Display resolution: 1480 x 720 pixels. Processor frequency: 1.8 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery capacity: 3500 mAh. Product colour: Black. Weight: 177 g