Samsung Galaxy J7 (2016) SM-J730FZKD, 14 cm (5.5"), 1920 x 1080 pixels, 3 GB, 16 GB, 13 MP, Black
Samsung Galaxy J7 (2016) SM-J730FZKD. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.6 GHz. RAM capacity: 3 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3600 mAh. Product colour: Black. Weight: 151 g