Samsung Galaxy J7 Pro SM-J730F/DS, 14 cm (5.5"), 3 GB, 64 GB, 13 MP, Android 7.0, Gold
Samsung Galaxy J7 Pro SM-J730F/DS. Display diagonal: 14 cm (5.5"), Display resolution: 1080 x 1920 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7870. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 3600 mAh. Product colour: Gold. Weight: 181 g