Samsung logo

Samsung Galaxy J7 SM-J727U 14 cm (5.5") 4G Micro-USB 16 GB 3300 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229652
Info modified on:
14 Mar 2024, 19:23:17
Short summary description Samsung Galaxy J7 SM-J727U 14 cm (5.5") 4G Micro-USB 16 GB 3300 mAh Black:

Samsung Galaxy J7 SM-J727U, 14 cm (5.5"), 1280 x 720 pixels, 1.6 GHz, 16 GB, 8 MP, Black

Long summary description Samsung Galaxy J7 SM-J727U 14 cm (5.5") 4G Micro-USB 16 GB 3300 mAh Black:

Samsung Galaxy J7 SM-J727U. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Battery capacity: 3300 mAh. Product colour: Black. Weight: 169.8 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.