Samsung logo

Samsung Galaxy J7 (2016) SM-J710F 14 cm (5.5") Single SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3300 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149268
Info modified on:
27 Feb 2024, 14:32:18
Short summary description Samsung Galaxy J7 (2016) SM-J710F 14 cm (5.5") Single SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3300 mAh Black:

Samsung Galaxy J7 (2016) SM-J710F, 14 cm (5.5"), 2 GB, 16 GB, 13 MP, Android 6.0, Black

Long summary description Samsung Galaxy J7 (2016) SM-J710F 14 cm (5.5") Single SIM Android 6.0 4G Micro-USB 2 GB 16 GB 3300 mAh Black:

Samsung Galaxy J7 (2016) SM-J710F. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery capacity: 3300 mAh. Product colour: Black. Weight: 170 g

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.