Samsung logo

Samsung Galaxy J7 Neo SM-J701F 14 cm (5.5") 4G Micro-USB 2 GB 3500 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93752
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung Galaxy J7 Neo SM-J701F 14 cm (5.5") 4G Micro-USB 2 GB 3500 mAh Gold:

Samsung Galaxy J7 Neo SM-J701F, 14 cm (5.5"), 1280 x 720 pixels, 1.6 GHz, 2 GB, 13 MP, Gold

Long summary description Samsung Galaxy J7 Neo SM-J701F 14 cm (5.5") 4G Micro-USB 2 GB 3500 mAh Gold:

Samsung Galaxy J7 Neo SM-J701F. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz. RAM capacity: 2 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Battery capacity: 3500 mAh. Product colour: Gold. Weight: 170 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.