Samsung logo

Samsung Galaxy J6+ SM-J610F 15.2 cm (6") Dual SIM Android 8.1 4G Micro-USB 3 GB 32 GB 3300 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20582
Info modified on:
14 Mar 2024, 19:00:47
Short summary description Samsung Galaxy J6+ SM-J610F 15.2 cm (6") Dual SIM Android 8.1 4G Micro-USB 3 GB 32 GB 3300 mAh Black:

Samsung Galaxy J6+ SM-J610F, 15.2 cm (6"), 3 GB, 32 GB, 13 MP, Android 8.1, Black

Long summary description Samsung Galaxy J6+ SM-J610F 15.2 cm (6") Dual SIM Android 8.1 4G Micro-USB 3 GB 32 GB 3300 mAh Black:

Samsung Galaxy J6+ SM-J610F. Display diagonal: 15.2 cm (6"), Display resolution: 1480 x 720 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8917. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.1. Battery capacity: 3300 mAh. Product colour: Black. Weight: 178 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.