Samsung logo

Samsung Galaxy J6+ SM-J610FN 15.2 cm (6") Single SIM Android 8.1 4G Micro-USB 3 GB 32 GB 3300 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71269
Info modified on:
27 Feb 2024, 15:02:27
Short summary description Samsung Galaxy J6+ SM-J610FN 15.2 cm (6") Single SIM Android 8.1 4G Micro-USB 3 GB 32 GB 3300 mAh Grey:

Samsung Galaxy J6+ SM-J610FN, 15.2 cm (6"), 3 GB, 32 GB, 13 MP, Android 8.1, Grey

Long summary description Samsung Galaxy J6+ SM-J610FN 15.2 cm (6") Single SIM Android 8.1 4G Micro-USB 3 GB 32 GB 3300 mAh Grey:

Samsung Galaxy J6+ SM-J610FN. Display diagonal: 15.2 cm (6"), Display resolution: 1480 x 720 pixels. Processor frequency: 1.4 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 8.1. Battery capacity: 3300 mAh. Product colour: Grey. Weight: 178 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.