Samsung Galaxy J6+ SM-J610F, 15.2 cm (6"), 1480 x 720 pixels, 3 GB, 32 GB, 13 MP, Grey
Samsung Galaxy J6+ SM-J610F. Display diagonal: 15.2 cm (6"), Display resolution: 1480 x 720 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery capacity: 3300 mAh. Product colour: Grey. Weight: 178 g