Samsung Galaxy J6 SM-J600G/DS, 14.2 cm (5.6"), 4 GB, 64 GB, 13 MP, Android 8.0, Purple
Samsung Galaxy J6 SM-J600G/DS. Display diagonal: 14.2 cm (5.6"), Display resolution: 720 x 1480 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7870. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product colour: Purple. Weight: 154 g