Samsung logo

Samsung Galaxy J5 (2016) SM-J510FZ 13.2 cm (5.2") Android 6.0 4G Micro-USB 2 GB 16 GB 3100 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97184
Info modified on:
14 Mar 2024, 19:39:55
Short summary description Samsung Galaxy J5 (2016) SM-J510FZ 13.2 cm (5.2") Android 6.0 4G Micro-USB 2 GB 16 GB 3100 mAh Black:

Samsung Galaxy J5 (2016) SM-J510FZ, 13.2 cm (5.2"), 2 GB, 16 GB, 13 MP, Android 6.0, Black

Long summary description Samsung Galaxy J5 (2016) SM-J510FZ 13.2 cm (5.2") Android 6.0 4G Micro-USB 2 GB 16 GB 3100 mAh Black:

Samsung Galaxy J5 (2016) SM-J510FZ. Display diagonal: 13.2 cm (5.2"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery capacity: 3100 mAh. Product colour: Black. Weight: 158 g

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.