Samsung logo

Samsung Galaxy J5 SM-J500 12.7 cm (5") 4G Micro-USB 1.5 GB 8 GB 2600 mAh Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68826
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy J5 SM-J500 12.7 cm (5") 4G Micro-USB 1.5 GB 8 GB 2600 mAh Gold:

Samsung Galaxy J5 SM-J500, 12.7 cm (5"), 1280 x 720 pixels, 1.5 GB, 8 GB, 13 MP, Gold

Long summary description Samsung Galaxy J5 SM-J500 12.7 cm (5") 4G Micro-USB 1.5 GB 8 GB 2600 mAh Gold:

Samsung Galaxy J5 SM-J500. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Battery capacity: 2600 mAh. Product colour: Gold. Weight: 146 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.