Samsung Galaxy J5 Duos SM-J500M/DS, 12.7 cm (5"), 1.5 GB, 16 GB, 13 MP, Android 5.1, Black
Samsung Galaxy J5 Duos SM-J500M/DS. Display diagonal: 12.7 cm (5"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2600 mAh. Product colour: Black. Weight: 146 g