Samsung logo

Samsung Galaxy J5 SM-J500F 12.7 cm (5") Dual SIM 4G 1.5 GB 8 GB 2600 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104270
Info modified on:
14 Mar 2024, 19:34:52
Short summary description Samsung Galaxy J5 SM-J500F 12.7 cm (5") Dual SIM 4G 1.5 GB 8 GB 2600 mAh White:

Samsung Galaxy J5 SM-J500F, 12.7 cm (5"), 720 x 1280 pixels, 1.5 GB, 8 GB, 13 MP, White

Long summary description Samsung Galaxy J5 SM-J500F 12.7 cm (5") Dual SIM 4G 1.5 GB 8 GB 2600 mAh White:

Samsung Galaxy J5 SM-J500F. Display diagonal: 12.7 cm (5"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2600 mAh. Product colour: White. Weight: 146 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.