Samsung logo

Samsung Galaxy J4 SM-J400F 14 cm (5.5") Dual SIM 4G Micro-USB 2 GB 32 GB 3000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203862
Info modified on:
14 Mar 2024, 19:57:09
Short summary description Samsung Galaxy J4 SM-J400F 14 cm (5.5") Dual SIM 4G Micro-USB 2 GB 32 GB 3000 mAh Black:

Samsung Galaxy J4 SM-J400F, 14 cm (5.5"), 720 x 1280 pixels, 2 GB, 32 GB, 13 MP, Black

Long summary description Samsung Galaxy J4 SM-J400F 14 cm (5.5") Dual SIM 4G Micro-USB 2 GB 32 GB 3000 mAh Black:

Samsung Galaxy J4 SM-J400F. Display diagonal: 14 cm (5.5"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.4 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3000 mAh. Product colour: Black. Weight: 175 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.