Samsung Galaxy SM-J327, 12.7 cm (5"), 1280 x 720 pixels, 1.5 GB, 16 GB, 5 MP, Black
Samsung Galaxy SM-J327. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2600 mAh. Product colour: Black. Weight: 148 g