Samsung Galaxy J3 Eclipse SM-J327V, 12.7 cm (5"), 1280 x 720 pixels, 1.4 GHz, 16 GB, 5 MP, Black
Samsung Galaxy J3 Eclipse SM-J327V. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Battery capacity: 2600 mAh. Product colour: Black. Weight: 136 g