Samsung Galaxy J3 (2016) SM-J320FZ, 12.7 cm (5"), 1.5 GB, 8 GB, 8 MP, Android 5.1, Black
Samsung Galaxy J3 (2016) SM-J320FZ. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2600 mAh. Product colour: Black. Weight: 138 g