Samsung Galaxy J2 SM-J250Y/DS, 12.7 cm (5"), 540 x 960 pixels, 1.4 GHz, 16 GB, 8 MP, Blue
Samsung Galaxy J2 SM-J250Y/DS. Display diagonal: 12.7 cm (5"), Display resolution: 540 x 960 pixels. Processor frequency: 1.4 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2600 mAh. Product colour: Blue. Weight: 153 g