Samsung Galaxy J2 SM-J250M, 12.7 cm (5"), 1.5 GB, 16 GB, 8 MP, Android 7.1.1, Blue
Samsung Galaxy J2 SM-J250M. Display diagonal: 12.7 cm (5"), Display resolution: 960 x 540 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 425. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 7.1.1. Battery capacity: 2600 mAh. Product colour: Blue. Weight: 153 g